Texas Instruments CD74AC20 Dual 4-Input NAND Gates CD74AC20E

Description
Dual 4-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC20 Dual 4-Input NAND Gates - CD74AC20E - Texas Instruments
Dallas, TX, United States
CD74AC20 Dual 4-Input NAND Gates
CD74AC20E
CD74AC20 Dual 4-Input NAND Gates CD74AC20E
Dual 4-Input NAND Gates 14-PDIP -55 to 125

Dual 4-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-CD74AC20E
Dual 5.5V Logic IC 705-CD74AC20E
Dual 4-Input NAND Gate IC, CMOS, PDIP, 1.5-5.5V Product overview: CD74AC20E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20E can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, PDIP, 1.5-5.5V Product overview: CD74AC20E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4237-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4237-5-ND
Gates and Inverters 296-4237-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
 - CD74AC20E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDIP14

NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74AC20E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC20E
Logic - Gates and Inverters CD74AC20E
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD74AC20E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC20E
Gates and Inverters CD74AC20E
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74AC20E
Logic Gates CD74AC20E
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC20E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC20E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC20E
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC20E 705-CD74AC20E 296-4237-5-ND CD74AC20E CD74AC20E CD74AC20E CD74AC20E CD74AC20E
Product Name CD74AC20 Dual 4-Input NAND Gates Dual 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 139 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details