Texas Instruments High-Performance Analog Logic - Flip Flops CD74AC175NSRG4

Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74AC175NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC175NSRG4
Logic - Flip Flops CD74AC175NSRG4
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Flip Flops - CD74AC175NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC175NSRG4
Flip Flops CD74AC175NSRG4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CD74AC175NSRG4 CD74AC175NSRG4
Product Name Logic - Flip Flops Flip Flops
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Logic - Flip Flops - 74ACT374MSA - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1370974-74HC574D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 26 ns
View Details
5 suppliers