"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 4BIT 16SO
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 4BIT 16SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC175NSRE4-ND | CD74AC175NSRE4 | CD74AC175NSRE4 | CD74AC175NSRE4 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 1.5V ~ 5.5V | 1.5V ~ 5.5V | ||
| Propagation Delay | 12.2 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA |