Texas Instruments High-Performance Analog Flip Flops CD74AC175NSR

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD74AC175NSR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - CD74AC175NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC175NSR
Flip Flops CD74AC175NSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - CD74AC175NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC175NSR
Logic - Flip Flops CD74AC175NSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC175NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC175NSR
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC175NSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC175NSR-ND CD74AC175NSR CD74AC175NSR CD74AC175NSR
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 12.2 ns
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3171-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers