Texas Instruments CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175M96E4

Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC175 Quad D-Type Flip-Flops with Reset - CD74AC175M96E4 - Texas Instruments
Dallas, TX, United States
CD74AC175 Quad D-Type Flip-Flops with Reset
CD74AC175M96E4
CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175M96E4
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74AC175M96E4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74AC175M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC175M96E4
Logic - Flip Flops CD74AC175M96E4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC175M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC175M96E4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC175M96E4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Flip Flops - CD74AC175M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC175M96E4
Flip Flops CD74AC175M96E4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC175M96E4 CD74AC175M96E4-ND CD74AC175M96E4 CD74AC175M96E4 CD74AC175M96E4
Product Name CD74AC175 Quad D-Type Flip-Flops with Reset Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 139 ns 12.2 ns
fMAX 100 MHz 100 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54LS174LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers