Hex D-type flip-flop with clear in 16-pin SOIC package, operating from 1.5V to 5.5V, with ±24mA output drive, and a temperature range of -55°C to 125°C.
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 112834-CD74AC174M
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 95MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC174M | 112834-CD74AC174M | 296-32954-5-ND | CD74AC174M | CD74AC174M | CD74AC174M | CD74AC174M |
| Product Name | CD74AC174 Hex D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74AC174M | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5 V ~ 5.5 V | 1.5V ~ 5.5V | 1.5V ~ 5.5V | |||
| Propagation Delay | 154 ns | 13.5 ns | 13.5 ns | ||||
| fMAX | 100 MHz | 95 MHz | 95 MHz | ||||
| Operating Current | 0.0800 mA |