The CD74AC163M is a 4-bit synchronous binary counter with synchronous clear and preset, housed in a 16-pin SOIC package. It operates over a temperature range of -55°C to 125°C and features carry output for cascading. The device supports synchronous counting and loading, with internal lookahead for fast ripple-carry propagation. It is packaged in tape and reel for automated assembly.
Synchronous Presettable Binary Counters with Synchronous Reset 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDSO16
IC BINARY COUNTER 4-BIT 16SOIC
IC 4BIT SYNC BIN COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74AC163M | 296-CD74AC163M-ND | CD74AC163M | CD74AC163M | CD74AC163M | CD74AC163M |
| Product Name | CD74AC163 Synchronous Presettable Binary Counters with Synchronous Reset | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Features | Presettable | |||||
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | AC | CMOS |