The CD74AC163 series are 4-bit synchronous binary counters with synchronous preset and clear functions, featuring internal carry look-ahead for high-speed cascading. Available in a 16-pin PDIP package measuring 506 mm in length and 13.97 mm in width, the devices operate over a temperature range of -55°C to 125°C. Operations are triggered by the rising edge of the clock input, with count enable, load, and clear functions synchronized to the clock. The carry output (RCO) activates during terminal count to support multistage counting.
Synchronous Presettable Binary Counters with Synchronous Reset 16-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74AC163EE4 |
| Product Name | CD74AC163 Synchronous Presettable Binary Counters with Synchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous |
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | AC |