The CD74AC161 is a 4-bit synchronous binary counter with synchronous presetting, internal carry look-ahead, and an active-low asynchronous clear. It is available in a 16-pin SOIC package measuring 9.9 mm by 6 mm, with an operating temperature range of -55 to 125 °C. The device supports parallel loading and cascading via a ripple-carry output, and is built with a latchup-resistant CMOS process. It complies with ESD protection exceeding 2 kV per MIL-STD-883, method 3015.
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC 4BIT SYNC BIN COUNTER 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74AC161MG4 | CD74AC161MG4-ND | CD74AC161MG4 | CD74AC161MG4 | CD74AC161MG4 |
| Product Name | CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | ||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | AC |