Texas Instruments High-Performance Analog Logic IC CD74AC139M

Description
LOGIC, DUAL 2-4 DECODER/DEMUX, 16SOIC; LOGIC FAMILY / BASE NUMBER:74AC139; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:4OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, DUAL 2-4 DECODER/DEMUX, 16SOIC; LOGIC FAMILY / BASE NUMBER:74AC139; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:4OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16780373 - Radwell International
Willingboro, NJ, United States
Logic IC
16780373
Logic IC 16780373
LOGIC, DUAL 2-4 DECODER/DEMUX, 16SOIC; LOGIC FAMILY / BASE NUMBER:74AC139; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:4OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, DUAL 2-4 DECODER/DEMUX, 16SOIC; LOGIC FAMILY / BASE NUMBER:74AC139; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:4OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16780373
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
TSSOP Logic IC - 705-74AHCT1G04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
7 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details