Texas Instruments CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset CD74AC112M96G4

Description
Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
Request a Quote
Description
Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset, manufactured in a 16-pin SOIC package, rated for operation from -55°C to 125°C, with a supply voltage range of 1.5 V to 5.5 V, ±24 mA output drive current, and 2-kV ESD protection per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset, manufactured in a 16-pin SOIC package, rated for operation from -55°C to 125°C, with a supply voltage range of 1.5 V to 5.5 V, ±24 mA output drive current, and 2-kV ESD protection per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset - CD74AC112M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset
CD74AC112M96G4
CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset CD74AC112M96G4
Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125

Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74AC112M96G4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC112M96G4
202380-CD74AC112M96G4
Logic - Logic - Flip Flops - CD74AC112M96G4 202380-CD74AC112M96G4
Manufacturer: Texas Instruments Win Source Part Number: 202380-CD74AC112M96G 4 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202380-CD74AC112M96G4
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC112M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC112M96G4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC112M96G4
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74AC112M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC112M96G4
Logic - Flip Flops CD74AC112M96G4
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC112M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC112M96G4
Flip Flops CD74AC112M96G4
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC112M96G4 CD74AC112M96G4-ND 202380-CD74AC112M96G4 CD74AC112M96G4 CD74AC112M96G4 CD74AC112M96G4
Product Name CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset Flip Flops Logic - Logic - Flip Flops - CD74AC112M96G4 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge
Supply Voltage 1.5V; 3.3V; 5V; 3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V
Propagation Delay 11.1 ns 10.3 ns 10.3 ns
fMAX 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details