Texas Instruments Standard Linear and Logic Dual 100MHz 5.5V SOIC Logic IC CD74AC112M

Description
Dual JK Flip-Flop, 100MHz, CMOS, SOIC, 1.5-5.5V Product overview: CD74AC112M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC112M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 100MHz, CMOS, SOIC, 1.5-5.5V Product overview: CD74AC112M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC112M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz 5.5V SOIC Logic IC
706-CD74AC112M
Dual 100MHz 5.5V SOIC Logic IC 706-CD74AC112M
Dual JK Flip-Flop, 100MHz, CMOS, SOIC, 1.5-5.5V Product overview: CD74AC112M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC112M can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 100MHz, CMOS, SOIC, 1.5-5.5V Product overview: CD74AC112M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC112M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74AC112M
Product Name Dual 100MHz 5.5V SOIC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 10
Number of Gates 5
View Details