Texas Instruments CD74AC10 Triple 3-Input NAND Gates CD74AC10ME4

Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC10 Triple 3-Input NAND Gates - CD74AC10ME4 - Texas Instruments
Dallas, TX, United States
CD74AC10 Triple 3-Input NAND Gates
CD74AC10ME4
CD74AC10 Triple 3-Input NAND Gates CD74AC10ME4
Triple 3-Input NAND Gates 14-SOIC -55 to 125

Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC10ME4 - 866136-CD74AC10ME4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC10ME4
866136-CD74AC10ME4
Logic - Logic - Gates and Inverters - CD74AC10ME4 866136-CD74AC10ME4
Manufacturer: Texas Instruments Win Source Part Number: 866136-CD74AC10ME4 Series: 74AC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC10 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866136-CD74AC10ME4
Series: 74AC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 3 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC10
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74AC10ME4
5.5V SOIC Logic IC 705-CD74AC10ME4
Triple 3-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74AC10ME4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10ME4 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74AC10ME4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10ME4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74AC10ME4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74AC10ME4-ND
Gates and Inverters CD74AC10ME4-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC10ME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC10ME4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC10ME4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74AC10ME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC10ME4
Logic - Gates and Inverters CD74AC10ME4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC10ME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC10ME4
Gates and Inverters CD74AC10ME4
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC10ME4 866136-CD74AC10ME4 705-CD74AC10ME4 CD74AC10ME4-ND CD74AC10ME4 CD74AC10ME4 CD74AC10ME4
Product Name CD74AC10 Triple 3-Input NAND Gates Logic - Logic - Gates and Inverters - CD74AC10ME4 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC
Propagation Delay 139 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Through Hole
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details