Texas Instruments CD74AC10 Triple 3-Input NAND Gates CD74AC10M96E4

Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC10 Triple 3-Input NAND Gates - CD74AC10M96E4 - Texas Instruments
Dallas, TX, United States
CD74AC10 Triple 3-Input NAND Gates
CD74AC10M96E4
CD74AC10 Triple 3-Input NAND Gates CD74AC10M96E4
Triple 3-Input NAND Gates 14-SOIC -55 to 125

Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CD74AC10M96E4
Product Name CD74AC10 Triple 3-Input NAND Gates
Gate Type NAND
Supply Voltage 1.5V; 1.5,3.3,5
Logic Family AC
Propagation Delay 139 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details