Texas Instruments CD74AC10 Triple 3-Input NAND Gates CD74AC10M96

Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC10 Triple 3-Input NAND Gates - CD74AC10M96 - Texas Instruments
Dallas, TX, United States
CD74AC10 Triple 3-Input NAND Gates
CD74AC10M96
CD74AC10 Triple 3-Input NAND Gates CD74AC10M96
Triple 3-Input NAND Gates 14-SOIC -55 to 125

Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74AC10M96
5.5V SOIC Logic IC 705-CD74AC10M96
Triple 3-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74AC10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10M96 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74AC10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4222-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4222-2-ND
Gates and Inverters 296-4222-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4222-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4222-6-ND
Gates and Inverters 296-4222-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4222-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4222-1-ND
Gates and Inverters 296-4222-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC10M96 - 1028279-CD74AC10M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC10M96
1028279-CD74AC10M96
Logic - Logic - Gates and Inverters - CD74AC10M96 1028279-CD74AC10M96
Manufacturer: Texas Instruments Win Source Part Number: 1028279-CD74AC10M96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028279-CD74AC10M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74AC10M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD74AC10M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74AC10M96
Gates and Inverters CD74AC10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC10M96
Logic Gates CD74AC10M96
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC10M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC10M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74AC10M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC10M96
Gates and Inverters CD74AC10M96
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74AC10M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC10M96
Logic - Gates and Inverters CD74AC10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC10M96 705-CD74AC10M96 296-4222-2-ND 1028279-CD74AC10M96 CD74AC10M96 CD74AC10M96 CD74AC10M96 CD74AC10M96 CD74AC10M96 CD74AC10M96
Product Name CD74AC10 Triple 3-Input NAND Gates 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC10M96 Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 139 ns 12.2 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details