Texas Instruments CD74AC10 Triple 3-Input NAND Gates CD74AC10E

Description
Triple 3-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC10 Triple 3-Input NAND Gates - CD74AC10E - Texas Instruments
Dallas, TX, United States
CD74AC10 Triple 3-Input NAND Gates
CD74AC10E
CD74AC10 Triple 3-Input NAND Gates CD74AC10E
Triple 3-Input NAND Gates 14-PDIP -55 to 125

Triple 3-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-CD74AC10E-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74AC10E-ND
Gates and Inverters 296-CD74AC10E-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC10E - 1160059-CD74AC10E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC10E
1160059-CD74AC10E
Logic - Logic - Gates and Inverters - CD74AC10E 1160059-CD74AC10E
Manufacturer: Texas Instruments Win Source Part Number: 1160059-CD74AC10E Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 3 Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.65 V Logic Level - High: 1.2 V ~ 3.85 V Family Name: CD74AC10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74AC10N; MC74AC10NG; CD74AC10EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160059-CD74AC10E
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.65 V
Logic Level - High: 1.2 V ~ 3.85 V
Family Name: CD74AC10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74AC10N; MC74AC10NG; CD74AC10EE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74AC10E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDIP14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-CD74AC10E
5.5V Logic IC 705-CD74AC10E
Triple 3-Input NAND Gate IC, CMOS, PDIP, 1.5-5.5V Product overview: CD74AC10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10E can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, PDIP, 1.5-5.5V Product overview: CD74AC10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC10E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC10E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - CD74AC10E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC10E
Gates and Inverters CD74AC10E
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74AC10E
Logic Gates CD74AC10E
Logic Gates Triple 3-Input NAND Gate

Logic Gates Triple 3-Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC10E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC10E
Logic - Gates and Inverters CD74AC10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
LOGIC, TRPL 3IN POS-NAND GATE, 14DIP - 815-CD74AC10E - Utmel Electronic Limited
Hong Kong, China
LOGIC, TRPL 3IN POS-NAND GATE, 14DIP
815-CD74AC10E
LOGIC, TRPL 3IN POS-NAND GATE, 14DIP 815-CD74AC10E
LOGIC, TRPL 3IN POS-NAND GATE, 14DIP

LOGIC, TRPL 3IN POS-NAND GATE, 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC10E 296-CD74AC10E-ND 1160059-CD74AC10E CD74AC10E 705-CD74AC10E CD74AC10E CD74AC10E CD74AC10E CD74AC10E 815-CD74AC10E
Product Name CD74AC10 Triple 3-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC10E 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters LOGIC, TRPL 3IN POS-NAND GATE, 14DIP
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND AND; NAND
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) -3.3V; 3V; 3.3V
Logic Family AC CMOS CMOS; CMOS
Propagation Delay 139 ns 12.2 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers