Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops CD74AC109QDRQ1

Description
Win Source Part Number: 1381768-CD74AC109QDR Q1 Category: Integrated Circuits (ICs)>Logic>Flip Flops Type: JK Type Package: Bulk Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 1.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 100 MHz Fake Threat In the Open Market: 57 pct. Current - Quiescent (Iq): 4 µA Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381768-CD74AC109QDR Q1 Category: Integrated Circuits (ICs)>Logic>Flip Flops Type: JK Type Package: Bulk Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 1.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 100 MHz Fake Threat In the Open Market: 57 pct. Current - Quiescent (Iq): 4 µA Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 1381768-CD74AC109QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1381768-CD74AC109QDRQ1
Integrated Circuits (ICs) - Logic - Flip Flops 1381768-CD74AC109QDRQ1
Win Source Part Number: 1381768-CD74AC109QDR Q1 Category: Integrated Circuits (ICs)>Logic>Flip Flops Type: JK Type Package: Bulk Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 1.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 100 MHz Fake Threat In the Open Market: 57 pct. Current - Quiescent (Iq): 4 µA Mfr: Texas Instruments Standard Package: 1 pcs

Win Source Part Number: 1381768-CD74AC109QDRQ1
Category: Integrated Circuits (ICs)>Logic>Flip Flops
Type: JK Type
Package: Bulk
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 1.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 100 MHz
Fake Threat In the Open Market: 57 pct.
Current - Quiescent (Iq): 4 µA
Mfr: Texas Instruments
Standard Package: 1 pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC109QDRQ1
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC109QDRQ1
IC FF JK-TYPE DUAL 1BIT 16SOIC

IC FF JK-TYPE DUAL 1BIT 16SOIC

Supplier's Site
Flip Flops - CD74AC109QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC109QDRQ1
Flip Flops CD74AC109QDRQ1
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1381768-CD74AC109QDRQ1 CD74AC109QDRQ1 CD74AC109QDRQ1
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 10.3 ns
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with reset; positive-edge trigger - 74AUP1G175GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers