Texas Instruments Dual 100MHz SOIC Logic IC CD74AC109M96

Description
Dual JK Flip-Flop, 100MHz, CMOS, SOIC Product overview: CD74AC109M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC109M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 100MHz, CMOS, SOIC Product overview: CD74AC109M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC109M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz SOIC Logic IC
706-CD74AC109M96
Dual 100MHz SOIC Logic IC 706-CD74AC109M96
Dual JK Flip-Flop, 100MHz, CMOS, SOIC Product overview: CD74AC109M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC109M96 can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 100MHz, CMOS, SOIC Product overview: CD74AC109M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC109M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74AC109M96
Product Name Dual 100MHz SOIC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details
Gates and Inverters - 1727-7853-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details