Texas Instruments CD74AC08 Quad 2-Input AND Gates CD74AC08M96G4

Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC08 Quad 2-Input AND Gates - CD74AC08M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC08 Quad 2-Input AND Gates
CD74AC08M96G4
CD74AC08 Quad 2-Input AND Gates CD74AC08M96G4
Quad 2-Input AND Gates 14-SOIC -55 to 125

Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC08M96G4 - 1160058-CD74AC08M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC08M96G4
1160058-CD74AC08M96G4
Logic - Logic - Gates and Inverters - CD74AC08M96G4 1160058-CD74AC08M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160058-CD74AC08M96G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160058-CD74AC08M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC08M96G4
Quad 5.5V SOIC Logic IC 705-CD74AC08M96G4
Quad 2-Input AND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74AC08M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC08M96G4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74AC08M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC08M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC08M96G4
Logic Gates CD74AC08M96G4
Logic Gates Quad 2-Input AND Gates

Logic Gates Quad 2-Input AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC08M96G4 1160058-CD74AC08M96G4 705-CD74AC08M96G4 CD74AC08M96G4
Product Name CD74AC08 Quad 2-Input AND Gates Logic - Logic - Gates and Inverters - CD74AC08M96G4 Quad 5.5V SOIC Logic IC Logic Gates
Gate Type AND NOT AND; AND GATE
Supply Voltage 1.5V; 1.5,3.3,5 5.5V
Logic Family AC
Propagation Delay 109 ns 8.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers