Texas Instruments CD74AC08 Quad 2-Input AND Gates CD74AC08M96

Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC08 Quad 2-Input AND Gates - CD74AC08M96 - Texas Instruments
Dallas, TX, United States
CD74AC08 Quad 2-Input AND Gates
CD74AC08M96
CD74AC08 Quad 2-Input AND Gates CD74AC08M96
Quad 2-Input AND Gates 14-SOIC -55 to 125

Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC08M96
Quad 5.5V SOIC Logic IC 705-CD74AC08M96
Quad 2-Input AND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74AC08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC08M96 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74AC08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC08M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14477-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14477-6-ND
Gates and Inverters 296-14477-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14477-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14477-2-ND
Gates and Inverters 296-14477-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14477-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14477-1-ND
Gates and Inverters 296-14477-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC08M96 - 1160057-CD74AC08M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC08M96
1160057-CD74AC08M96
Logic - Logic - Gates and Inverters - CD74AC08M96 1160057-CD74AC08M96
Manufacturer: Texas Instruments Win Source Part Number: 1160057-CD74AC08M96 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1160057-CD74AC08M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC08M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC08M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74AC08M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC08M96
Logic - Gates and Inverters CD74AC08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC08M96
Logic Gates CD74AC08M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments - 03AJ0122 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments
03AJ0122
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments 03AJ0122
AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - CD74AC08M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC08M96
Gates and Inverters CD74AC08M96
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC08M96 705-CD74AC08M96 296-14477-6-ND 1160057-CD74AC08M96 CD74AC08M96 CD74AC08M96 CD74AC08M96 03AJ0122 CD74AC08M96
Product Name CD74AC08 Quad 2-Input AND Gates Quad 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC08M96 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments Gates and Inverters
Gate Type AND AND; AND GATE AND NOT AND NOT; AND AND; AND Gate
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC
Propagation Delay 109 ns 8.7 ns 8.7 ns
Operating Current 0.0800 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers