Quad 2-Input AND Gates 14-SOIC -55 to 125
AND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083139-CD74AC08M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.7ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SOIC
IC, 74AC CMOS, SMD, 74AC08, SOIC14; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC08M | 296-1377-5-ND | 083139-CD74AC08M | CD74AC08M | CD74AC08M | 52AH3704 | CD74AC08M | CD74AC08M | CD74AC08M |
| Product Name | CD74AC08 Quad 2-Input AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74AC08M | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, 74Ac Cmos, Smd, 74Ac08, Soic14; Logic Family / Base Number Texas Instruments | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND | AND; AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5 V ~ 5.5 V | 5.5V | 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) | 1.5V ~ 5.5V | |||
| Logic Family | AC | CMOS | |||||||
| Propagation Delay | 109 ns | 8.7 ns | 8.7 ns | ||||||
| Operating Current | 0.0800 mA | 24 mA | 0.0040 mA | 24 mA |