Texas Instruments CD74AC05 Hex Inverters With Open-Drain Outputs CD74AC05M96E4

Description
Hex Inverters With Open-Drain Outputs 14-SOIC -55 to 125
Request a Quote
Description
Hex Inverters With Open-Drain Outputs 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC05 Hex Inverters with Open-Drain Outputs from Texas Instruments feature six independent inverters that perform the Boolean function Y = A. These devices operate within a voltage range of 1.5V to 5.5V and are designed to provide balanced noise immunity at 30% of the supply voltage. The open-drain outputs require external pull-up resistors for proper functionality and can be interconnected to create active-low wired-OR or active-high wired-AND configurations. The CD74AC05 is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. It offers a fanout capability of up to 15 F devices and exceeds 2kV ESD protection per MIL-STD-883, method 3015. The device is available in multiple package types, including SOIC, PDIP, and TSSOP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The CD74AC05 Hex Inverters with Open-Drain Outputs from Texas Instruments feature six independent inverters that perform the Boolean function Y = A. These devices operate within a voltage range of 1.5V to 5.5V and are designed to provide balanced noise immunity at 30% of the supply voltage. The open-drain outputs require external pull-up resistors for proper functionality and can be interconnected to create active-low wired-OR or active-high wired-AND configurations. The CD74AC05 is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. It offers a fanout capability of up to 15 F devices and exceeds 2kV ESD protection per MIL-STD-883, method 3015. The device is available in multiple package types, including SOIC, PDIP, and TSSOP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
CD74AC05 Hex Inverters With Open-Drain Outputs - CD74AC05M96E4 - Texas Instruments
Dallas, TX, United States
CD74AC05 Hex Inverters With Open-Drain Outputs
CD74AC05M96E4
CD74AC05 Hex Inverters With Open-Drain Outputs CD74AC05M96E4
Hex Inverters With Open-Drain Outputs 14-SOIC -55 to 125

Hex Inverters With Open-Drain Outputs 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number CD74AC05M96E4
Product Name CD74AC05 Hex Inverters With Open-Drain Outputs
Technology AC
Device Type CD74AC05 Hex Inverters With Open-Drain Outputs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers