Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076697-A4941GLPTR-T
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
3-Ch NMOS Motor Driver, PWM, 16V, 500mA, TSSOP Product overview: A4941GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 500mA, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 16V, 500mA, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4941GLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
IC MOTOR DRIVER 5V-16V 16TSSOP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
PWM MOTOR DRIVER HALF BRIDGE, 1A, TSSOP-16, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:16V; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:5V; MSL:- RoHS Compliant: Yes
IC MOTOR DRIVER 5V-16V 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 076697-A4941GLPTR-T | 744-A4941GLPTR-T | 620-1357-2-ND | A4941GLPTR-T | A4941GLPTR-T | 91R0504 | A4941GLPTR-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A4941GLPTR-T | 16V 500mA TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Pwm Motor Driver Half Bridge, 1A, Tssop-16, Full Reel; Motor Type Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| AC Input | 5 to 16 volts | 5 to 16 volts | 5 to ? volts | ||||
| DC Input | 5 to 16 volts | 16 volts | 5 to 16 volts | 5 to ? volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 1 amps | ||||
| PC-Based Bus | PWM |