Texas Instruments CD74AC04 Hex Inverters CD74AC04M96G4

Description
Hex Inverters 14-SOIC -55 to 125
Request a Quote
Description
Hex Inverters 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC04 Hex Inverters from Texas Instruments feature six independent inverters that perform the Boolean function Y = A. They operate within a voltage range of 1.5V to 5.5V and provide balanced noise immunity at 30% of the supply voltage. The inverters are designed for high-speed performance with reduced power consumption, offering balanced propagation delays and an output drive current of ±24mA, allowing for a fanout of up to 15 F devices. The product is also resistant to SCR latchup and provides over 2kV ESD protection per MIL-STD-883, method 3015. The CD74AC04 is available in multiple package types, including SOIC and PDIP, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The CD74AC04 Hex Inverters from Texas Instruments feature six independent inverters that perform the Boolean function Y = A. They operate within a voltage range of 1.5V to 5.5V and provide balanced noise immunity at 30% of the supply voltage. The inverters are designed for high-speed performance with reduced power consumption, offering balanced propagation delays and an output drive current of ±24mA, allowing for a fanout of up to 15 F devices. The product is also resistant to SCR latchup and provides over 2kV ESD protection per MIL-STD-883, method 3015. The CD74AC04 is available in multiple package types, including SOIC and PDIP, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
CD74AC04 Hex Inverters - CD74AC04M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC04 Hex Inverters
CD74AC04M96G4
CD74AC04 Hex Inverters CD74AC04M96G4
Hex Inverters 14-SOIC -55 to 125

Hex Inverters 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number CD74AC04M96G4
Product Name CD74AC04 Hex Inverters
Technology AC
Device Type CD74AC04 Hex Inverters
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details