Texas Instruments High-Performance Analog Gates and Inverters CD74AC04M96

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-4218-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4218-6-ND
Gates and Inverters 296-4218-6-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4218-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4218-2-ND
Gates and Inverters 296-4218-2-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4218-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4218-1-ND
Gates and Inverters 296-4218-1-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC04M96 - 012888-CD74AC04M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC04M96
012888-CD74AC04M96
Logic - Logic - Gates and Inverters - CD74AC04M96 012888-CD74AC04M96
Manufacturer: Texas Instruments Win Source Part Number: 012888-CD74AC04M96 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012888-CD74AC04M96
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD SOIC Logic IC
705-CD74AC04M96
SMD SOIC Logic IC 705-CD74AC04M96
6-Element CMOS Inverter, 14-Pin SOIC, Surface Mount Product overview: CD74AC04M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC04M96 can be used for catalog matching and distributor lookup.

6-Element CMOS Inverter, 14-Pin SOIC, Surface Mount Product overview: CD74AC04M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC04M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC04M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC04M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC04M96
IC INVERTER 6CH 1IN 14SOIC

IC INVERTER 6CH 1IN 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74AC04M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC04M96
Logic - Gates and Inverters CD74AC04M96
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC04M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC04M96
Gates and Inverters CD74AC04M96
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Inverter, Hex, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5446 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Hex, Soic-14; Logic Family / Base Number Texas Instruments
26AJ5446
Inverter, Hex, Soic-14; Logic Family / Base Number Texas Instruments 26AJ5446
INVERTER, HEX, SOIC-14; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

INVERTER, HEX, SOIC-14; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-4218-6-ND 012888-CD74AC04M96 705-CD74AC04M96 CD74AC04M96 CD74AC04M96 CD74AC04M96 26AJ5446
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC04M96 SMD SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Inverter, Hex, Soic-14; Logic Family / Base Number Texas Instruments
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT; Inverter
Supply Voltage 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V 5.5V
Inputs 1 6 1 1
Propagation Delay 6.5 ns 6.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details