Texas Instruments CD74AC02 Quad 2-Input NOR Gates CD74AC02M96

Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC02 Quad 2-Input NOR Gates - CD74AC02M96 - Texas Instruments
Dallas, TX, United States
CD74AC02 Quad 2-Input NOR Gates
CD74AC02M96
CD74AC02 Quad 2-Input NOR Gates CD74AC02M96
Quad 2-Input NOR Gates 14-SOIC -55 to 125

Quad 2-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC02M96
Quad 5.5V SOIC Logic IC 705-CD74AC02M96
Quad 2-Input NOR Gate IC, 4 Gates, CMOS, SOIC, 5.5V Product overview: CD74AC02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC02M96 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4 Gates, CMOS, SOIC, 5.5V Product overview: CD74AC02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC02M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74AC02M96 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74AC02M96 - 138946-CD74AC02M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC02M96
138946-CD74AC02M96
Logic - Logic - Gates and Inverters - CD74AC02M96 138946-CD74AC02M96
Manufacturer: Texas Instruments Win Source Part Number: 138946-CD74AC02M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138946-CD74AC02M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-4216-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4216-1-ND
Gates and Inverters 296-4216-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4216-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4216-2-ND
Gates and Inverters 296-4216-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4216-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4216-6-ND
Gates and Inverters 296-4216-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD74AC02M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC02M96
Gates and Inverters CD74AC02M96
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74AC02M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74AC02M96
Gates and Inverters CD74AC02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74AC02M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC02M96
Logic - Gates and Inverters CD74AC02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC02M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC02M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC02M96 705-CD74AC02M96 CD74AC02M96 138946-CD74AC02M96 296-4216-1-ND CD74AC02M96 CD74AC02M96 CD74AC02M96 CD74AC02M96
Product Name CD74AC02 Quad 2-Input NOR Gates Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74AC02M96 Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 131 ns 11.5 ns 11.5 ns 11.5 ns 11.5 ns
Operating Current 0.0800 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S51J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers