Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments CD74AC02E.

Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:AC RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:AC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 14AC8743 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
14AC8743
No. Of Inputs Texas Instruments 14AC8743
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:AC RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 14AC8743
Product Name No. Of Inputs Texas Instruments
Supply Voltage 5.5V
Inputs 2
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5439DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details