Texas Instruments CD74AC02 Quad 2-Input NOR Gates CD74AC02E

Description
Quad 2-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC02 Quad 2-Input NOR Gates - CD74AC02E - Texas Instruments
Dallas, TX, United States
CD74AC02 Quad 2-Input NOR Gates
CD74AC02E
CD74AC02 Quad 2-Input NOR Gates CD74AC02E
Quad 2-Input NOR Gates 14-PDIP -55 to 125

Quad 2-Input NOR Gates 14-PDIP -55 to 125

Buy Now Datasheet
 - CD74AC02E - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-32940-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32940-5-ND
Gates and Inverters 296-32940-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC02E - 1007173-CD74AC02E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC02E
1007173-CD74AC02E
Logic - Logic - Gates and Inverters - CD74AC02E 1007173-CD74AC02E
Manufacturer: Texas Instruments Win Source Part Number: 1007173-CD74AC02E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007173-CD74AC02E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC02E
Logic Gates CD74AC02E
Logic Gates Quad 2-Input NOR Gates

Logic Gates Quad 2-Input NOR Gates

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC02E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC02E
Logic - Gates and Inverters CD74AC02E
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8580 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8580
Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8580
LOGIC, QUAD 2IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74AC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74AC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16965470 - Radwell International
Willingboro, NJ, United States
Logic IC
16965470
Logic IC 16965470
NOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - CD74AC02E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC02E
Gates and Inverters CD74AC02E
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC02E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC02E
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC02E CD74AC02E 296-32940-5-ND 1007173-CD74AC02E CD74AC02E CD74AC02E 36AJ8580 16965470 CD74AC02E CD74AC02E
Product Name CD74AC02 Quad 2-Input NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC02E Logic Gates Logic - Gates and Inverters Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR NOT; NOR; NOR Gate NOT; NOR NOR; NOR NOR; NOR Gate NOR
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 5.5V 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 131 ns 11.5 ns 11.5 ns
Operating Current 0.0800 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers