Texas Instruments CD74AC00 Quad 2-Input NAND Gates CD74AC00M

Description
Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC00 Quad 2-Input NAND Gates - CD74AC00M - Texas Instruments
Dallas, TX, United States
CD74AC00 Quad 2-Input NAND Gates
CD74AC00M
CD74AC00 Quad 2-Input NAND Gates CD74AC00M
Quad 2-Input NAND Gates 14-SOIC -55 to 125

Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC00M - 1160052-CD74AC00M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC00M
1160052-CD74AC00M
Logic - Logic - Gates and Inverters - CD74AC00M 1160052-CD74AC00M
Manufacturer: Texas Instruments Win Source Part Number: 1160052-CD74AC00M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160052-CD74AC00M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - 296-4215-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4215-5-ND
Gates and Inverters 296-4215-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74AC00M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD74AC00M - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74AC00M
Gates and Inverters CD74AC00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, 74Ac Cmos, Smd, 74Ac00, Soic14; Logic Family / Base Number Texas Instruments - 33AH3828 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac00, Soic14; Logic Family / Base Number Texas Instruments
33AH3828
Ic, 74Ac Cmos, Smd, 74Ac00, Soic14; Logic Family / Base Number Texas Instruments 33AH3828
IC, 74AC CMOS, SMD, 74AC00, SOIC14; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC00, SOIC14; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC00M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC00M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74AC00M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC00M
Logic - Gates and Inverters CD74AC00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC00M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC00M
Gates and Inverters CD74AC00M
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC00M 1160052-CD74AC00M 296-4215-5-ND CD74AC00M CD74AC00M 33AH3828 CD74AC00M CD74AC00M CD74AC00M
Product Name CD74AC00 Quad 2-Input NAND Gates Logic - Logic - Gates and Inverters - CD74AC00M Gates and Inverters Gates and Inverters Ic, 74Ac Cmos, Smd, 74Ac00, Soic14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT NAND AND; NAND NAND; NAND Gate NAND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 83 ns 7.3 ns 7.3 ns
Operating Current 0.0800 mA 24 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details