Quad 2-Input NAND Gates 14-PDIP -55 to 125
IC NAND 4-CIR 2-IN 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-PDIP
Logic Gates Quad 2-Input NAND Gate
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC00EE4 | 296-CD74AC00EE4-ND | CD74AC00EE4 | CD74AC00EE4 | CD74AC00EE4 |
| Product Name | CD74AC00 Quad 2-Input NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | ||
| Logic Family | AC | ||||
| Propagation Delay | 83 ns | 7.3 ns | |||
| Operating Current | 0.0800 mA | 24 mA |