High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates 14-CDIP -55 to 125
High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates 14-CDIP -55 to 125 Product overview: CD54HCT86F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT86F3A can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD54HCT86F3A | 705-CD54HCT86F3A |
| Product Name | CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates | Quad Logic IC |
| Gate Type | OR | OR; XOR GATE |
| Supply Voltage | 5V; 5 | 5.5V |
| Logic Family | HCT |