The CD54HCT4040F3A is a 12-stage binary counter in a 16-pin CDIP package measuring 24.38 mm × 6.92 mm, operating from 4.5 V to 5.5 V, with direct LSTTL input compatibility and a wide temperature range of -55 °C to 125 °C.
High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP
HIGH SPEED CMOS LOGIC 12-STAGE B
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD54HCT4040F3A | CD54HCT4040F3A | CD54HCT4040F3A |
| Product Name | CD54HCT4040 High Speed CMOS Logic 12-Stage Binary Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 5.5 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | HCT | ||
| Number of Stages (Bits) | 12 bits |