The CD54HCT377F3A is an octal D-type flip-flop with data enable in a 20-lead CERDIP package, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C. It features direct LSTTL input logic compatibility, buffered clock and inputs, and a typical propagation delay of 16 ns at 5V. The device supports 15 LSTTL loads per output and maintains CMOS input compatibility with input leakage ≤1µA.
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC OCTAL D-TY
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT377F3A | CD54HCT377F3A | CD54HCT377F3A |
| Product Name | CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 48 ns | ||
| fMAX | 25 MHz | ||
| Operating Current | 0.0800 mA |