The CD54HCT374F3A is an octal D-type flip-flop with three-state outputs, designed for bus line driving and high-speed CMOS logic applications. It is packaged in a 20-pin CDIP with a body size of 26.92 mm × 6.92 mm and operates over a temperature range of -55°C to 125°C. The device has a typical propagation delay of 15 ns at VCC = 5 V and CL = 15 pF, with 4.5-V to 5.5-V operation, direct LSTTL input logic compatibility, and the ability to drive 15 LSTTL loads. The output enable is independent of the register operation, and the flip-flops trigger on the LOW to HIGH transition of the clock.
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output 20-CDIP -55 to 125
IC FF D-TYPE 1-ELE 8-BIT 20-CDIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC OCTAL POSI
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT374F3A | 296-CD54HCT374F3A-ND | CD54HCT374F3A | CD54HCT374F3A |
| Product Name | CD54HCT374 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 41 ns | 33 ns | ||
| fMAX | 25 MHz |