Texas Instruments CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates CD54HCT32F

Description
High Speed CMOS Logic Quad Two-Input OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - CD54HCT32F - Texas Instruments
Dallas, TX, United States
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates
CD54HCT32F
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates CD54HCT32F
High Speed CMOS Logic Quad Two-Input OR Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad Two-Input OR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Quad Logic IC - 705-CD54HCT32F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-CD54HCT32F
Quad Logic IC 705-CD54HCT32F
High Speed CMOS Logic Quad Two-Input OR Gates 14-CDIP -55 to 125 Product overview: CD54HCT32F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT32F can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad Two-Input OR Gates 14-CDIP -55 to 125 Product overview: CD54HCT32F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT32F can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD54HCT32F - 1160029-CD54HCT32F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT32F
1160029-CD54HCT32F
Logic - Logic - Gates and Inverters - CD54HCT32F 1160029-CD54HCT32F
Manufacturer: Texas Instruments Win Source Part Number: 1160029-CD54HCT32F Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160029-CD54HCT32F
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - CD54HCT32F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HCT32F
Gates and Inverters CD54HCT32F
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD54HCT32F 705-CD54HCT32F 1160029-CD54HCT32F CD54HCT32F
Product Name CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates Quad Logic IC Logic - Logic - Gates and Inverters - CD54HCT32F Gates and Inverters
Gate Type OR OR; OR GATE NOT
Logic Family HCT CMOS
Propagation Delay 36 ns 36 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers