High Speed CMOS Logic Dual 4-Input NAND Gates 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160018-CD54HCT20F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
High Speed CMOS Logic Dual 4-Input NAND Gates 14-CDIP -55 to 125 Product overview: CD54HCT20F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT20F3A can be used for catalog matching and distributor lookup.
CD54HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD54HCT20F3A | 1160018-CD54HCT20F3A | 705-CD54HCT20F3A | CD54HCT20F3A | CD54HCT20F3A |
| Product Name | CD54HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates | Logic - Logic - Gates and Inverters - CD54HCT20F3A | Dual Logic IC | Gates and Inverters | |
| Gate Type | NAND | NOT | NAND; NAND GATE | AND; NAND | |
| Logic Family | HCT | CMOS | CMOS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |