The CD54HCT191F3A is a 16-pin CDIP package asynchronous presettable 4-bit binary up/down counter operating with a 4.5-V to 5.5-V supply voltage, supporting a wide operating temperature range of -55°C to 125°C, with synchronous counting, look-ahead carry for high-speed cascading, and standard outputs driving up to 15 LS-TTL loads.
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
HIGH SPEED CMOS LOGIC PRESETTABL
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD54HCT191F3A | CD54HCT191F3A | CD54HCT191F3A |
| Product Name | CD54HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | ||
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.5 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP | DIP; 16-CDIP (0.300\", 7.62mm) |