Texas Instruments CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD54HCT175F3A

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - CD54HCT175F3A - Texas Instruments
Dallas, TX, United States
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset
CD54HCT175F3A
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset CD54HCT175F3A
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - CD54HCT175F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HCT175F3A
Flip Flops CD54HCT175F3A
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HCT175F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54HCT175F3A
HIGH SPEED CMOS LOGIC QUAD D-TYP

HIGH SPEED CMOS LOGIC QUAD D-TYP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HCT175F3A CD54HCT175F3A CD54HCT175F3A
Product Name CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 41 ns
fMAX 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
 - 100131FCQR - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers