Texas Instruments Logic IC CD54HCT14F

Description
High Speed CMOS Logic Hex Inverting Schmitt Trigger 14-CDIP -55 to 125 Product overview: CD54HCT14F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT14F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed CMOS Logic Hex Inverting Schmitt Trigger 14-CDIP -55 to 125 Product overview: CD54HCT14F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT14F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High Speed CMOS Logic Hex Inverting Schmitt Trigger 14-CDIP -55 to 125 Product overview: CD54HCT14F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT14F can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Hex Inverting Schmitt Trigger 14-CDIP -55 to 125 Product overview: CD54HCT14F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT14F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD54HCT14F - 1160009-CD54HCT14F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT14F
1160009-CD54HCT14F
Logic - Logic - Gates and Inverters - CD54HCT14F 1160009-CD54HCT14F
Manufacturer: Texas Instruments Win Source Part Number: 1160009-CD54HCT14F Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160009-CD54HCT14F
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD54HCT14F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD54HCT14F
Integrated Circuits (ICs) - Logic - Gates and Inverters CD54HCT14F
IC

IC

Supplier's Site
Gates and Inverters - CD54HCT14F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HCT14F
Gates and Inverters CD54HCT14F
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD54HCT14F 1160009-CD54HCT14F CD54HCT14F CD54HCT14F
Product Name Logic IC Logic - Logic - Gates and Inverters - CD54HCT14F Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Schmitt Trigger, Inverter NOT
Supply Voltage 5.5V
Propagation Delay 57 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS183J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-input AND gate - 74AHC08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details