Texas Instruments CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD54HCT08F3A

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - CD54HCT08F3A - Texas Instruments
Dallas, TX, United States
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates
CD54HCT08F3A
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD54HCT08F3A
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-CD54HCT08F3A
Quad Logic IC 705-CD54HCT08F3A
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HCT08F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT08F3A can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HCT08F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT08F3A can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD54HCT08F3A - 1160000-CD54HCT08F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT08F3A
1160000-CD54HCT08F3A
Logic - Logic - Gates and Inverters - CD54HCT08F3A 1160000-CD54HCT08F3A
Manufacturer: Texas Instruments Win Source Part Number: 1160000-CD54HCT08F3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160000-CD54HCT08F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - CD54HCT08F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HCT08F3A
Gates and Inverters CD54HCT08F3A
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD54HCT08F3A 705-CD54HCT08F3A 1160000-CD54HCT08F3A CD54HCT08F3A
Product Name CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates Quad Logic IC Logic - Logic - Gates and Inverters - CD54HCT08F3A Gates and Inverters
Gate Type AND AND; AND GATE NOT
Logic Family HCT CMOS
Propagation Delay 38 ns 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers