Texas Instruments CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD54HCT08F

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - CD54HCT08F - Texas Instruments
Dallas, TX, United States
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates
CD54HCT08F
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD54HCT08F
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD54HCT08F - 1159999-CD54HCT08F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT08F
1159999-CD54HCT08F
Logic - Logic - Gates and Inverters - CD54HCT08F 1159999-CD54HCT08F
Manufacturer: Texas Instruments Win Source Part Number: 1159999-CD54HCT08F Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159999-CD54HCT08F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad Logic IC
705-CD54HCT08F
Quad Logic IC 705-CD54HCT08F
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HCT08F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT08F can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HCT08F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT08F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD54HCT08F 1159999-CD54HCT08F 705-CD54HCT08F
Product Name CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates Logic - Logic - Gates and Inverters - CD54HCT08F Quad Logic IC
Gate Type AND NOT AND; AND GATE
Logic Family HCT CMOS
Propagation Delay 38 ns 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers