Texas Instruments Logic - Logic - Gates and Inverters - CD54HCT04F CD54HCT04F

Description
Manufacturer: Texas Instruments Win Source Part Number: 240512-CD54HCT04F Family Name: CD54HCT04 Alternative Parts (Cross-Reference): CD54HCT04F96; M54HCT04F1R; CD54HCT04W; CD54HCT04W96; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 240512-CD54HCT04F Family Name: CD54HCT04 Alternative Parts (Cross-Reference): CD54HCT04F96; M54HCT04F1R; CD54HCT04W; CD54HCT04W96; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD54HCT04F - 240512-CD54HCT04F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT04F
240512-CD54HCT04F
Logic - Logic - Gates and Inverters - CD54HCT04F 240512-CD54HCT04F
Manufacturer: Texas Instruments Win Source Part Number: 240512-CD54HCT04F Family Name: CD54HCT04 Alternative Parts (Cross-Reference): CD54HCT04F96; M54HCT04F1R; CD54HCT04W; CD54HCT04W96; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240512-CD54HCT04F
Family Name: CD54HCT04
Alternative Parts (Cross-Reference): CD54HCT04F96; M54HCT04F1R; CD54HCT04W; CD54HCT04W96;
Introduction Date: August 01, 1997
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
High Speed CMOS Logic Hex Inverter 14-CDIP -55 to 125 Product overview: CD54HCT04F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT04F can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Hex Inverter 14-CDIP -55 to 125 Product overview: CD54HCT04F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT04F can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - CD54HCT04F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HCT04F
Gates and Inverters CD54HCT04F
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 240512-CD54HCT04F 705-CD54HCT04F CD54HCT04F
Product Name Logic - Logic - Gates and Inverters - CD54HCT04F Logic IC Gates and Inverters
Gate Type NOT NOT; Inverter
Logic Family CMOS
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details