Texas Instruments CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD54HCT02F

Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - CD54HCT02F - Texas Instruments
Dallas, TX, United States
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates
CD54HCT02F
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD54HCT02F
High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD54HCT02F - 1159996-CD54HCT02F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT02F
1159996-CD54HCT02F
Logic - Logic - Gates and Inverters - CD54HCT02F 1159996-CD54HCT02F
Manufacturer: Texas Instruments Win Source Part Number: 1159996-CD54HCT02F Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159996-CD54HCT02F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad Logic IC
705-CD54HCT02F
Quad Logic IC 705-CD54HCT02F
High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125 Product overview: CD54HCT02F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT02F can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad Two-Input NOR Gates 14-CDIP -55 to 125 Product overview: CD54HCT02F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT02F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD54HCT02F 1159996-CD54HCT02F 705-CD54HCT02F
Product Name CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates Logic - Logic - Gates and Inverters - CD54HCT02F Quad Logic IC
Gate Type NOR NOT NOR; NOR GATE
Logic Family HCT CMOS
Propagation Delay 32 ns 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers