The CD54HC74F is a dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 240508-CD54HC74F
Family Name: CD54HC74
Alternative Parts (Cross-Reference): M54HC74D; M54HC74F1R; MC54HC74AJ;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
HIGH SPEED CMOS LOGIC DUAL POSIT
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC74F | 240508-CD54HC74F | CD54HC74F | CD54HC74F |
| Product Name | CD54HC74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD54HC74F | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | |||
| Propagation Delay | 37 ns | |||
| fMAX | 28 MHz | |||
| Operating Current | 0.0400 mA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |