The CD54HC73F3A is a dual J-K flip-flop with asynchronous reset and negative-edge triggering, housed in a 14-pin CDIP package measuring 19.55 mm × 6.71 mm. It operates over a temperature range of -55℃ to 125℃, features complementary outputs, and is compatible with HCT logic levels. The device supports a supply voltage of 2 V to 6 V and has hysteresis on clock inputs for improved noise immunity. Typical operating frequency is 60 MHz at 5 V with a 15 pF load.
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125
HIGH SPEED CMOS LOGIC DUAL NEGAT
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC73F3A | CD54HC73F3A | CD54HC73F3A |
| Product Name | CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |
| Triggering | Negative-edge Triggered | ||
| Package Type | CDIP | DIP; 14-CDIP (0.300\", 7.62mm) |