The CD54HC646F3A is an octal bus transceiver and register with 3-state outputs, designed for multiplexed transmission of data. It operates with a supply voltage range of 2V to 6V and supports a wide temperature range from -55°C to 125°C. This device features independent registers for both A and B buses, allowing for real-time and stored data multiplexing. The output-enable (OE) and direction-control (DIR) inputs facilitate various transceiver functions, enabling data transfer between the two buses while maintaining high-impedance states during power transitions. The CD54HC646F3A is compatible with TTL voltage levels and can drive up to 15 LS-TTL loads, offering significant power reduction compared to traditional LS-TTL logic ICs. This product is suitable for applications requiring reliable data management and efficient power usage in harsh environments.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-CDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | CD54HC646F3A |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 24-CDIP (0.600\", 15.24mm) |