Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD54HC573F3A CD54HC573F3A

Description
Manufacturer: Texas Instruments Win Source Part Number: 240505-CD54HC573F3A Family Name: CD54HC573 Alternative Parts (Cross-Reference): M54HC573D1; M54HC573F1R; M54HC573D; Introduction Date: February 01, 2001 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240505-CD54HC573F3A Family Name: CD54HC573 Alternative Parts (Cross-Reference): M54HC573D1; M54HC573F1R; M54HC573D; Introduction Date: February 01, 2001 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD54HC573F3A - 240505-CD54HC573F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD54HC573F3A
240505-CD54HC573F3A
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD54HC573F3A 240505-CD54HC573F3A
Manufacturer: Texas Instruments Win Source Part Number: 240505-CD54HC573F3A Family Name: CD54HC573 Alternative Parts (Cross-Reference): M54HC573D1; M54HC573F1R; M54HC573D; Introduction Date: February 01, 2001 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240505-CD54HC573F3A
Family Name: CD54HC573
Alternative Parts (Cross-Reference): M54HC573D1; M54HC573F1R; M54HC573D;
Introduction Date: February 01, 2001
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 240505-CD54HC573F3A
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD54HC573F3A
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details