CD54HC534F3A is an octal D-type flip-flop with three-state inverting outputs, designed for bus line interfacing in high-speed CMOS systems. It is packaged in a 20-pin CDIP with a body size of 26.92 mm × 6.92 mm and operates over a temperature range of -55°C to 125°C. The device supports 2 V to 6 V supply voltage, features buffered inputs, and can drive 15 LSTTL loads. It has a typical propagation delay of 13 ns at 5 V and 15 pF load, and exhibits balanced transition times for reliable clock-to-output performance.
High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC OCTAL D-TY
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC534F3A | CD54HC534F3A | CD54HC534F3A |
| Product Name | CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 35 ns | ||
| fMAX | 28 MHz | ||
| Operating Current | 0.0800 mA |