The CD54HC4040F3A is a high-speed CMOS 12-stage binary counter designed for fully static operation. It features buffered inputs and a common reset function, advancing the count on the negative edge of the clock pulse. The device supports a wide operating temperature range from -55°C to 125°C and offers significant power savings compared to LSTTL logic ICs. It can operate at supply voltages between 2 V and 6 V, with high noise immunity. The counter is capable of driving up to 10 LSTTL loads on standard outputs and 15 LSTTL loads on bus driver outputs. This product is suitable for applications requiring reliable counting in harsh environments.
High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125
HIGH SPEED CMOS LOGIC 12-STAGE B
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD54HC4040F3A | CD54HC4040F3A | CD54HC4040F3A |
| Product Name | CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 6 | 2 V ~ 6 V | |
| Package Type | CDIP,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | HC | ||
| Number of Stages (Bits) | 12 bits |