Texas Instruments CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD54HC4002F3A

Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates - CD54HC4002F3A - Texas Instruments
Dallas, TX, United States
CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates
CD54HC4002F3A
CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD54HC4002F3A
High Speed CMOS Logic Dual 4-Input NOR Gates 14-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Input NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1051591-CD54HC4002F3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1051591-CD54HC4002F3A
Integrated Circuits (ICs) - Logic - Gates and Inverters 1051591-CD54HC4002F3A
Win Source Part Number: 1051591-CD54HC4002F3 A Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN54HC27J; SN54HC02J; CD54HC27F3A; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD54HC4002F3A,T EXTISCD54HC4002F3A

Win Source Part Number: 1051591-CD54HC4002F3A
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN54HC27J; SN54HC02J; CD54HC27F3A;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD54HC4002F3A,TEXTISCD54HC4002F3A

Buy Now Datasheet
Dual Logic IC - 705-CD54HC4002F3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-CD54HC4002F3A
Dual Logic IC 705-CD54HC4002F3A
High Speed CMOS Logic Dual 4-Input NOR Gates 14-CDIP -55 to 125 Product overview: CD54HC4002F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC4002F3A can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Dual 4-Input NOR Gates 14-CDIP -55 to 125 Product overview: CD54HC4002F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC4002F3A can be used for catalog matching and distributor lookup.

Supplier's Site
 - CD54HC4002F3A - Rochester Electronics
Newburyport, MA, United States
CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates

CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates

Supplier's Site Datasheet
Gates and Inverters - CD54HC4002F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HC4002F3A
Gates and Inverters CD54HC4002F3A
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD54HC4002F3A 1051591-CD54HC4002F3A 705-CD54HC4002F3A CD54HC4002F3A CD54HC4002F3A
Product Name CD54HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Gates and Inverters
Gate Type NOR NOT NOR; NOR GATE OR; NOR
Logic Family HC CMOS CMOS
Propagation Delay 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers